A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
8 10/100Mbps Ports - Unmanaged Stand-alone - Layer 2 Switch: This compact palm-sized switch is designed for the home and small offices. It provides 8 10/100Mbps ports to connect to 8 workstations and servers. Hubs can also connect to this switch.
All ports auto-sense the network speed of the computers and hubs to run at either 10Mbps or 100Mbps. The ports also auto-negotiate between full and
...
More>>>
half duplex and support flow control. Expansion is easy through a MDI uplink port. You cascade several switches together through this port to get more ports.
IEEE 802.3x Flow Control allows your servers to directly connect to this switch for fast, reliable data transfer. At 200Mbps full duplex, this switch provides high-speed data pipes to your Servers with minimum data transfer loss.
Auto-negotiation of MDI/MDIX cross over eliminates the need for cross over cables or uplink ports. Any port can simply plug to a server, workstation, a hub or another switch using the usual straight-through twisted-pair cable.
<<<Less
Specs
Alternatives
Options
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
100 Mbit/s
Networking
Address table size
Size of the address table for this configuration; expressed in entries
8000 entries
Management features
Switch layer
L2
Switch type
Unmanaged
Protocols
Data link protocol
Ethernet, Fast Ethernet
Connectivity
Ports quantity
8
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.
10/100Mbps x 8
Memory
Drive device, buffer size
0.256 MB
Energy management
Power over Ethernet (PoE) Support
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
2 W
Power requirements
DC 7.5V/1A
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3 10BASE-T Ethernet, IEEE 802.3u 100BASE-TX Fast Ethernet, ANSI/IEEE 802.3 NWay auto-negotiation, IEEE 802.3x Flow Control